SCHURTER Inc Fuse, Cartridge, 20A, 5X20Mm, Time Delay; Blow Characteristic Schurter 34.313

Description
FUSE, CARTRIDGE, 20A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 20A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 20A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 51B1053 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 20A, 5X20Mm, Time Delay; Blow Characteristic Schurter
51B1053
Fuse, Cartridge, 20A, 5X20Mm, Time Delay; Blow Characteristic Schurter 51B1053
FUSE, CARTRIDGE, 20A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 20A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.3130 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3130
Circuit Protection - Fuses 0034.3130
FUSE GLASS 20A 250VAC 5X20MM

FUSE GLASS 20A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 51B1053 0034.3130
Product Name Fuse, Cartridge, 20A, 5X20Mm, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers