FUSE, CARTRIDGE, 12.5A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:12.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 12.5A 250VAC 5X20MM
Fuse;Cylinder/Non-Re
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 22C1088 | 0034.3128 | 70160159 |
| Product Name | Fuse, Cartridge, 12.5A 5X20Mm Time Delay; Blow Characteristic Schurter | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Time Lag; 12.5A;Dims 5X20; 250V |
| Fuse Material | Glass; Glass | ||
| Approvals / Standards | RoHS | ||
| Features | Time Lag | ||
| Rated Voltage | 250 volts | 250 volts |