SCHURTER Inc Circuit Protection - Fuses 34.3111

Description
FUSE GLASS 250MA 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 250MA 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.3111 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3111
Circuit Protection - Fuses 0034.3111
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 250Ma 5X20Mm Time Delay; Blow Characteristic Schurter - 88K2043 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 250Ma 5X20Mm Time Delay; Blow Characteristic Schurter
88K2043
Fuse, Cartridge, 250Ma 5X20Mm Time Delay; Blow Characteristic Schurter 88K2043
FUSE, CARTRIDGE, 250mA 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 250mA 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Time Lag;0.25A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159919 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;0.25A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159919
Fuse;Cylinder/Non-Resettable;Time Lag;0.25A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159919
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Non Resettable Miniature Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.3111 88K2043 70159919
Product Name Circuit Protection - Fuses Fuse, Cartridge, 250Ma 5X20Mm Time Delay; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Time Lag;0.25A;Dims 5.2x20mm;Glass;Cartridge;250VAC
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data