SCHURTER Inc Circuit Protection - Fuses 34.3107

Description
FUSE GLASS 100MA 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 100MA 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.3107 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3107
Circuit Protection - Fuses 0034.3107
FUSE GLASS 100MA 250VAC 5X20MM

FUSE GLASS 100MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 0.1A, Time Delay; Blow Characteristic Schurter - 04F966 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.1A, Time Delay; Blow Characteristic Schurter
04F966
Fuse, Cartridge, 0.1A, Time Delay; Blow Characteristic Schurter 04F966
FUSE, CARTRIDGE, 0.1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Time Lag;0.1A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;0.1A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159911
Fuse;Cylinder/Non-Resettable;Time Lag;0.1A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159911
Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.3107 04F966 70159911
Product Name Circuit Protection - Fuses Fuse, Cartridge, 0.1A, Time Delay; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Time Lag;0.1A;Dims 5.2x20mm;Glass;Cartridge;250VAC
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.1000 amps 0.1000 amps 0.1000 amps
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8354CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002315101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 125 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details