SCHURTER Inc Fuse, Cartridge, 0.08A, Time Delay; Blow Characteristic Schurter 34.3106

Description
FUSE, CARTRIDGE, 0.08A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FST 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.08A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FST 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.08A, Time Delay; Blow Characteristic Schurter - 88F6026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.08A, Time Delay; Blow Characteristic Schurter
88F6026
Fuse, Cartridge, 0.08A, Time Delay; Blow Characteristic Schurter 88F6026
FUSE, CARTRIDGE, 0.08A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FST 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.08A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FST 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.3106 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3106
Circuit Protection - Fuses 0034.3106
FUSE GLASS 80MA 250VAC 5X20MM

FUSE GLASS 80MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 88F6026 0034.3106
Product Name Fuse, Cartridge, 0.08A, Time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers