SCHURTER Inc Fsf 6,3X32 Fuse 10A F Schurter 34.1756

Description
FSF 6,3X32 FUSE 10A F
Description
FSF 6,3X32 FUSE 10A F

Suppliers

Company
Product
Description
Supplier Links
Fsf 6,3X32 Fuse 10A F Schurter - 32C3058 - Newark, An Avnet Company
Chicago, IL, United States
Fsf 6,3X32 Fuse 10A F Schurter
32C3058
Fsf 6,3X32 Fuse 10A F Schurter 32C3058
FSF 6,3X32 FUSE 10A F

FSF 6,3X32 FUSE 10A F

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C3058
Product Name Fsf 6,3X32 Fuse 10A F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details