SCHURTER Inc Circuit Protection - Fuses 34.1526

Description
FUSE GLASS 10A 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 10A 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.1526 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1526
Circuit Protection - Fuses 0034.1526
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 10A, 5X20Mm, Fast Acting; Blow Characteristic Schurter - 94B4339 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
94B4339
Fuse, Cartridge, 10A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 94B4339
FUSE, CARTRIDGE, 10A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip - 70159903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip
70159903
Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip 70159903
Fuse;Cylinder/Non-Re settable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartr idge;Clip

Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.1526 94B4339 70159903
Product Name Circuit Protection - Fuses Fuse, Cartridge, 10A, 5X20Mm, Fast Acting; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 10 amps 10 amps 10 amps
Rated Breaking Capacity 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002645013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers