SCHURTER Inc Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Schurter 34.1521

Description
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Schurter - 04F962 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Schurter
04F962
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Schurter 04F962
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Fast Acting;3.15A;Dims 5.2x20mm;Glass;Cartridge - 70159905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;3.15A;Dims 5.2x20mm;Glass;Cartridge
70159905
Fuse;Cylinder/Non-Resettable;Fast Acting;3.15A;Dims 5.2x20mm;Glass;Cartridge 70159905
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Miniature Fuses with Pigtails
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0034.1521 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1521
Circuit Protection - Fuses 0034.1521
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 04F962 70159905 0034.1521
Product Name Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Fast Acting;3.15A;Dims 5.2x20mm;Glass;Cartridge Circuit Protection - Fuses
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details