The Schurter Fuse, Cartridge, 2.5A, 5X20Mm, Fast Acting (part number 04F961) is a miniature fuse designed for quick-acting protection in electrical equipment. It operates at a rated voltage of 250 VAC and has a breaking capacity ranging from 35 A to 100 A, depending on the specific application. The fuse is constructed with a glass tube and nickel-plated copper alloy end caps, ensuring durability and reliability. This fuse is compliant with IEC 60127-2 standards and has approvals from UL and CSA, making it suitable for various applications requiring primary protection. It operates effectively in ambient temperatures from -55 °C to 125 °C and is RoHS compliant. The fuse is available in a compact size of 5 mm in diameter and 20 mm in length, weighing approximately 0.92 g. Engineers considering this fuse should note its quick-acting characteristic, which is essential for protecting sensitive components from overcurrent conditions.
FUSE GLASS 2.5A 250VAC 5X20MM
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
FUSE, CARTRIDGE, 2.5A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0034.1520 | 70159904 | 04F961 |
| Product Name | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Fast Acting;2.5A;Dims 5.2x20mm;Glass;Cartridge | Fuse, Cartridge, 2.5A, 5X20Mm, Fast Act; Blow Characteristic Schurter |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps |
| Rated Breaking Capacity | 35 amps |