SCHURTER Inc Circuit Protection - Fuses 34.1519

Description
FUSE GLASS 2A 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 2A 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.1519 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1519
Circuit Protection - Fuses 0034.1519
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable;Fast Acting;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159902
Fuse;Cylinder/Non-Resettable;Fast Acting;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159902
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Schurter - 88K2040 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
88K2040
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 88K2040
FUSE, CARTRIDGE, 2A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0034.1519 70159902 88K2040
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Fast Acting;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002620000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details