SCHURTER Inc Circuit Protection - Fuses 34.1516

Description
FUSE GLASS 1A 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 1A 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.1516 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1516
Circuit Protection - Fuses 0034.1516
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Schurter - 88K2039 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Schurter
88K2039
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Schurter 88K2039
FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Fast Acting;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159899
Fuse;Cylinder/Non-Resettable;Fast Acting;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159899
250 V, Glass Tube, Miniature Fuses with Pigtails b> Fuse, 1 mA, 250 V, Quick Acting, 1/4 in. Dia. x 1-1/4 in. L, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Meet UL 1459, GR1089, ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Miniature Fuses with Pigtails
b> Fuse, 1 mA, 250 V, Quick Acting, 1/4 in. Dia. x 1-1/4 in. L, Glass Tube
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A.

  • Meet UL 1459, GR1089, ITU-TK.20 for telecom applications.
  • Pigtailed fuses are available as special orders.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.1516 88K2039 70159899
Product Name Circuit Protection - Fuses Fuse, Cartridge, 1A, 5X20Mm, Fast Acting; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Fast Acting;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 1 amps 1 amps 1 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002311106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers