SCHURTER Inc Circuit Protection - Fuses 34.151

Description
FUSE GLASS 250MA 250VAC 5X20MM
Description
FUSE GLASS 250MA 250VAC 5X20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.1510 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1510
Circuit Protection - Fuses 0034.1510
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable;Fast Acting;0.25A;Dims 5.2x20mm;Glass;Cartridge - 70159891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;0.25A;Dims 5.2x20mm;Glass;Cartridge
70159891
Fuse;Cylinder/Non-Resettable;Fast Acting;0.25A;Dims 5.2x20mm;Glass;Cartridge 70159891
20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders. Quick-acting F. Low breaking capacity L. Glass tube.

20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Quick-acting F. Low breaking capacity L. Glass tube.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 0034.1510 70159891
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Fast Acting;0.25A;Dims 5.2x20mm;Glass;Cartridge
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Power Fuses DC Fuses - VDC series - VDC27 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 660 volts
Rated Current 160 amps
View Details
Fuses - 486-0001.2712.22CT-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers