SCHURTER Inc Fuse;Cylinder/Non-Resettable;Fast Acting;0.2A;Dims 5.2x20mm;Glass;Cartridge 34.1509

Description
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet
Description
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Non-Resettable;Fast Acting;0.2A;Dims 5.2x20mm;Glass;Cartridge - 70159890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;0.2A;Dims 5.2x20mm;Glass;Cartridge
70159890
Fuse;Cylinder/Non-Resettable;Fast Acting;0.2A;Dims 5.2x20mm;Glass;Cartridge 70159890
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0034.1509 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1509
Circuit Protection - Fuses 0034.1509
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site
Fast fuse 20x5mm 0.2A F 250V - 685-0034.1509 - Utmel Electronic Limited
Hong Kong, China
Fast fuse 20x5mm 0.2A F 250V
685-0034.1509
Fast fuse 20x5mm 0.2A F 250V 685-0034.1509
Fast fuse 20x5mm 0.2A F 250V

Fast fuse 20x5mm 0.2A F 250V

Supplier's Site
Fuse, Cartridge, 0.2A, Fast Acting; Blow Characteristic Schurter - 04F986 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.2A, Fast Acting; Blow Characteristic Schurter
04F986
Fuse, Cartridge, 0.2A, Fast Acting; Blow Characteristic Schurter 04F986
FUSE, CARTRIDGE, 0.2A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.2A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 70159890 0034.1509 685-0034.1509 04F986
Product Name Fuse;Cylinder/Non-Resettable;Fast Acting;0.2A;Dims 5.2x20mm;Glass;Cartridge Circuit Protection - Fuses Fast fuse 20x5mm 0.2A F 250V Fuse, Cartridge, 0.2A, Fast Acting; Blow Characteristic Schurter
Fuse Material Glass
Mounting Replaceable
Approvals / Standards UL; CSA; VDE RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers