34.1112 -- GLDIII / 500V / 35A SCHURTER
SCHURTER Inc
Gldiii / 500V / 35A Schurter
34.1112
Description
GLDIII / 500V / 35A
Description
GLDIII / 500V / 35A
Suppliers
Gldiii / 500V / 35A Schurter
32C3026
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
32C3026 |
|
Product Name
|
Gldiii / 500V / 35A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board to Board Connector
View Details