34.0907 -- SA 5X20 FUSE FF 4A SCHURTER
SCHURTER Inc
Sa 5X20 Fuse Ff 4A Schurter
34.0907
Description
SA 5x20 Fuse FF 4A
Description
SA 5x20 Fuse FF 4A
Suppliers
Sa 5X20 Fuse Ff 4A Schurter
32C3004
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
32C3004 |
|
Product Name
|
Sa 5X20 Fuse Ff 4A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers