The SWA1 is a panel-mount voltage selector switch with two stages and series-parallel contact arrangement, designed for switching between two voltage settings. It features solder terminals and is mounted from the front side through a panel up to 8.5 mm thick. The switch has a dielectric strength of over 2 kVAC between L-N and over 4 kVAC between L/N-PE, an insulation resistance greater than 10,000 MΩ at 500 VDC, and a contact resistance below 10 mΩ. It is rated for 6.3 A at 250 VAC under IEC, UL, and CSA standards, with a lifetime of 300 operating cycles without load. The operating temperature range is -40 °C to 85 °C, and it meets IP40 protection. The case is made of black thermoplastic, UL 94V-0 rated, weighing 3.9 g. The variant for LO;HI lettering is identified by order number 0033.4513.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2973 |
| Product Name | Swa1 Lo;hi Schurter |