The SWM2 is a three-stage voltage selector switch for PCB mounting, rated for 6.3 A at 250 VAC per IEC, 10 A at 250 VAC per UL and CSA. It features solder terminations, an insulation resistance exceeding 10,000 MΩ, and a contact resistance below 10 mΩ. The switch withstands 2 kVAC between line and neutral and 4 kVAC between line/neutral and protective earth. It operates within a temperature range of -40 °C to 85 °C, meets climatic category 25/85/21, and has an IP40 protection rating from the front. The housing is black thermoplastic compliant with UL 94V-0, weighing 6.5 g and measuring 24 mm in size.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2967 |
| Product Name | Swm2 Unmarked Schurter |