Voltage selector switch with six stages and series-parallel connections, designed for PCB mounting, has a physical dimension of 29.5 mm and weighs 11.8 g; rated for 6.3 A at 250 VAC per IEC and CSA standards, with an operating temperature range of -40 °C to 85 °C, insulation resistance greater than 10,000 MΩ, contact resistance less than 10 mΩ, and dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE; meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55; IP40 protected from the front, with UL 94V-0 thermoplastic housing and 300 operating cycles without load. This variant has no stage letterings printed.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2936 |
| Product Name | Swz2 Unmarked Schurter |