The SWK voltage selector switch is a panel-mounted, six-stage step switch designed for selecting input voltages with an integrated 5 x 20 mm fuseholder. It features solder terminals, front-panel screw mounting, and an IP40 rating. Its dielectric strength exceeds 2 kVAC between L-N and 4 kVAC between L/N-PE, with insulation resistance above 10,000 MΩ at 500 VDC and contact resistance under 10 mΩ. The switch meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Operating temperature ranges from -40 °C to 70 °C. The thermoplastic housing is UL 94V-0 rated, black, and weighs 20.4 g. The unit has a 47 mm overall length and a 29.5 mm diameter panel mounting hole. Variant 0033.1514 has unlabeled stages but shares all electrical and mechanical specifications with the series.
SWK VOLTAGE SELECTOR
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2900 |
| Product Name | Swk Voltage Selector Schurter |