The voltage selector switch with fuseholder is a panel-mounted, six-stage step switch designed for use with 5 x 20 mm fuse-links. It features solder terminals, panel mounting from the front via screw-on fastening, and a clear insulation resistance greater than 10,000 MΩ at 500 VDC. The device meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards, with a dielectric strength of over 2 kVAC between L-N and over 4 kVAC between L/N-PE. It operates at temperatures from -40 °C to 70 °C and has a protection rating of IP 40. The housing is made of black thermoplastic rated UL 94V-0 and weighs 20.4 g. The variant with stage voltage settings of 200 V, 208 V, 220 V, 230 V, 240 V, and unassigned is identified by order number 0033.1513. The part is packaged in units of 50.
VOLTAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2899 |
| Product Name | Voltage Selector Swk 6Pos Schurter |