Voltage selector switch with integrated fuseholder, designed for panel mounting, featuring six selectable voltage stages and solder terminals. Accepts 5 x 20 mm fuse-links and is rated for 6.3 A at 250 VAC (IEC/UL) and 10 A at 250 VAC (CSA). Mounting dimensions are 47 mm with a panel cutout of 30 ± 0.2 mm for M3 screw fastening. Offers IP40 protection, insulation resistance over 10,000 MΩ, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and operates from -40 °C to 70 °C. Constructed with UL 94V-0 thermoplastic housing.
N09BAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2893 |
| Product Name | N09Bage Selector Swk 6Pos Schurter |