Voltage selector switch with six stages, panel-mounted, solder terminals, and IP40 protection, rated for 100 V, 115 V, 230 V, and 240 V in stages 1 through 4 with no connection in stages 5 and 6. Mounting hole diameter is 6.4 mm, overall dimension is 47 mm, weight is 16.5 g, and it operates from -40 °C to 85 °C. It meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards with dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE. Insulation resistance exceeds 10,000 MΩ at 500 VDC, contact resistance is less than 10 mΩ, and lifetime is 300 operating cycles without load.
SWP 100;115;230;240;_;_
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B1938 |
| Product Name | Swp 100;115;230;240;_;_ Schurter |