SCHURTER Inc Swp 100V;110V;220V;240V;_;_ Schurter 33.112

Description
SWP 100V;110V;220V;240V; _;_
Description
SWP 100V;110V;220V;240V; _;_
Datasheet
Datasheet Summary
Powered by GS/AI

The SWP voltage selector switch is a panel-mount, six-stage step switch with solder terminals, rated for 6.3 A at 250 VAC (IEC), 10 A at 250 VAC (UL), and 8 A at 250 VAC (CSA). It has an IP40 degree of protection, operates from -40 °C to 85 °C, and features a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The body is black thermoplastic with UL 94V-0 rating, weighs 16.5 g, and mounts through a 6.4 mm hole. It meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55. The variant with 100 V, 110 V, 220 V, and 240 V in the first four stages is one of multiple configurations in the series, sold in packs of 25.

Datasheet Summary
Powered by GS/AI

The SWP voltage selector switch is a panel-mount, six-stage step switch with solder terminals, rated for 6.3 A at 250 VAC (IEC), 10 A at 250 VAC (UL), and 8 A at 250 VAC (CSA). It has an IP40 degree of protection, operates from -40 °C to 85 °C, and features a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The body is black thermoplastic with UL 94V-0 rating, weighs 16.5 g, and mounts through a 6.4 mm hole. It meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55. The variant with 100 V, 110 V, 220 V, and 240 V in the first four stages is one of multiple configurations in the series, sold in packs of 25.

Suppliers

Company
Product
Description
Supplier Links
Swp 100V;110V;220V;240V;_;_ Schurter - 53R0434 - Newark, An Avnet Company
Chicago, IL, United States
Swp 100V;110V;220V;240V;_;_ Schurter
53R0434
Swp 100V;110V;220V;240V;_;_ Schurter 53R0434
SWP 100V;110V;220V;240V; _;_

SWP 100V;110V;220V;240V;_;_

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 53R0434
Product Name Swp 100V;110V;220V;240V;_;_ Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details