SCHURTER Inc Swp _;100V;115V;220V;240V;_ Schurter 33.1118

Description
SWP _;100V;115V;220V;240 V;_
Description
SWP _;100V;115V;220V;240 V;_
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, solder terminals, and IP40 protection, rated for 6.3 A at 250 VAC per IEC, 10 A at 250 VAC per UL, and 8 A at 250 VAC per CSA. The switch operates across a temperature range of -40 °C to 85 °C, has an insulation resistance greater than 10,000 MΩ, a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and a lifetime of 300 operating cycles without load. It meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The case is thermoplastic, black, UL 94V-0, weighs 16.5 g, and its overall dimension is 47 mm. This variant provides the voltage stages 100 V, 115 V, 220 V, and 240 V, with stages five and six unassigned.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, solder terminals, and IP40 protection, rated for 6.3 A at 250 VAC per IEC, 10 A at 250 VAC per UL, and 8 A at 250 VAC per CSA. The switch operates across a temperature range of -40 °C to 85 °C, has an insulation resistance greater than 10,000 MΩ, a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and a lifetime of 300 operating cycles without load. It meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The case is thermoplastic, black, UL 94V-0, weighs 16.5 g, and its overall dimension is 47 mm. This variant provides the voltage stages 100 V, 115 V, 220 V, and 240 V, with stages five and six unassigned.

Suppliers

Company
Product
Description
Supplier Links
Swp _;100V;115V;220V;240V;_ Schurter - 32C2886 - Newark, An Avnet Company
Chicago, IL, United States
Swp _;100V;115V;220V;240V;_ Schurter
32C2886
Swp _;100V;115V;220V;240V;_ Schurter 32C2886
SWP _;100V;115V;220V;240 V;_

SWP _;100V;115V;220V;240V;_

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2886
Product Name Swp _;100V;115V;220V;240V;_ Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details