SCHURTER Inc Swp 100V;115V;200V;220V;230V;240V Schurter 33.111

Description
SWP 100V;115V;200V;220V; 230V;240V
Description
SWP 100V;115V;200V;220V; 230V;240V
Datasheet
Datasheet Summary
Powered by GS/AI

The SWP voltage selector switch is a panel-mounted, 6-stage step switch with solder terminals, designed for selecting input voltage levels in electrical equipment. It has a panel mounting hole diameter of 6.4 mm and dimensions of 47 mm in length, with a degree of protection rated at IP40. The switch operates within a temperature range of -40 °C to 85 °C and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Rated for 100 V, 115 V, 200 V, 220 V, 230 V, and 240 V across its six stages, it has an insulation resistance greater than 10,000 MΩ and dielectric strength exceeding 4 kVAC between L/N and PE. The contact resistance is less than 10 mΩ, and it supports 300 operating cycles without load. The housing is thermoplastic, black, UL 94V-0 rated, and weighs 16.5 g. Packaging is 25 pieces per unit.

Datasheet Summary
Powered by GS/AI

The SWP voltage selector switch is a panel-mounted, 6-stage step switch with solder terminals, designed for selecting input voltage levels in electrical equipment. It has a panel mounting hole diameter of 6.4 mm and dimensions of 47 mm in length, with a degree of protection rated at IP40. The switch operates within a temperature range of -40 °C to 85 °C and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Rated for 100 V, 115 V, 200 V, 220 V, 230 V, and 240 V across its six stages, it has an insulation resistance greater than 10,000 MΩ and dielectric strength exceeding 4 kVAC between L/N and PE. The contact resistance is less than 10 mΩ, and it supports 300 operating cycles without load. The housing is thermoplastic, black, UL 94V-0 rated, and weighs 16.5 g. Packaging is 25 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Swp 100V;115V;200V;220V;230V;240V Schurter - 32C2882 - Newark, An Avnet Company
Chicago, IL, United States
Swp 100V;115V;200V;220V;230V;240V Schurter
32C2882
Swp 100V;115V;200V;220V;230V;240V Schurter 32C2882
SWP 100V;115V;200V;220V; 230V;240V

SWP 100V;115V;200V;220V;230V;240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2882
Product Name Swp 100V;115V;200V;220V;230V;240V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details