Voltage selector switch with 6 stages, panel mounting, and solder terminals, designed for input voltage selection. Mounts via screw-on fastening and has a 47 mm diameter with IP40 protection. Rated at 6.3 A / 250 VAC (IEC), 10 A / 250 VAC (UL), and 8 A / 250 VAC (CSA). Dielectric strength exceeds 2.5 kVAC between L-N and 4 kVAC between L/N-PE. Insulation resistance is greater than 10 GΩ at 500 VDC, contact resistance is under 10 mΩ, and operating temperature ranges from -40 °C to 85 °C. Lifetime is 300 cycles without load. The socket is black thermoplastic, UL 94V-0 rated, and weighs 16.5 g. Meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55. Variant 33.1104 provides voltage stages: 100 V, 115 V, 127 V, open, 220 V, 240 V.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2879 |
| Product Name | Swp Unmarked Schurter |