SCHURTER Inc Ogn For Smt W/ Fuse&cover Fst 5X20 6.3A Schurter 31.8325

Description
OGN for SMT w/ fuse&cover FST 5x20 6.3A
Description
OGN for SMT w/ fuse&cover FST 5x20 6.3A
Datasheet
Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FST 5x20 6.3A from Schurter is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 VAC/DC (UL/CSA) with a current rating of 10 A. The product features a thermoplastic cover that meets glow wire test requirements according to IEC standards, making it suitable for appliances in unattended use. This fuse holder is compliant with several standards, including IEC 60127-6, UL 4248-1, and CSA C22.2 no. 39, and has received approvals from VDE, UL, and CSA. It operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP 00 / IP 20. The terminals are made of tin-plated copper alloy, and the product is designed for reflow soldering, ensuring compatibility with automated assembly processes. Engineers considering this product should note its suitability for industrial electronics and household appliances, as well as its compliance with relevant safety and performance standards.

Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FST 5x20 6.3A from Schurter is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 VAC/DC (UL/CSA) with a current rating of 10 A. The product features a thermoplastic cover that meets glow wire test requirements according to IEC standards, making it suitable for appliances in unattended use. This fuse holder is compliant with several standards, including IEC 60127-6, UL 4248-1, and CSA C22.2 no. 39, and has received approvals from VDE, UL, and CSA. It operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP 00 / IP 20. The terminals are made of tin-plated copper alloy, and the product is designed for reflow soldering, ensuring compatibility with automated assembly processes. Engineers considering this product should note its suitability for industrial electronics and household appliances, as well as its compliance with relevant safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
Ogn For Smt W/ Fuse&cover Fst 5X20 6.3A Schurter - 50H2028 - Newark, An Avnet Company
Chicago, IL, United States
Ogn For Smt W/ Fuse&cover Fst 5X20 6.3A Schurter
50H2028
Ogn For Smt W/ Fuse&cover Fst 5X20 6.3A Schurter 50H2028
OGN for SMT w/ fuse&cover FST 5x20 6.3A

OGN for SMT w/ fuse&cover FST 5x20 6.3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2028
Product Name Ogn For Smt W/ Fuse&cover Fst 5X20 6.3A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 240236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
View Details