Suzhou Ele Mfg Co., Ltd.Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL RecoginzedG20PMR520
Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
Waterproof rating exceeds Level UL 50E-3R |
UL and CUL listed and recognized |
Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
Easily see that power is available with the "power on" indicator light |
Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Suzhou Ele Mfg Co., Ltd.
Done
Request a Quote
Email Supplier
Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
Waterproof rating exceeds Level UL 50E-3R |
UL and CUL listed and recognized |
Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
Easily see that power is available with the "power on" indicator light |
Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
Waterproof rating exceeds Level UL 50E-3R |
UL and CUL listed and recognized |
Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
Easily see that power is available with the "power on" indicator light |
Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
Waterproof rating exceeds Level UL 50E-3R |
UL and CUL listed and recognized |
Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
Easily see that power is available with the "power on" indicator light |
Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Supplier's Site
Technical Specifications
Suzhou Ele Mfg Co., Ltd.
Product Category
Circuit Protection Components
Product Number
G20PMR520
Product Name
Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed