The Feu Fuseholder 5X20 Schurter (part number 23B7564) is designed for panel mounting and features quick-connect or solder terminals. It supports a rated voltage of 250 VAC and a rated current of 10 A (VDE) or 20 A (UL). The fuseholder is compliant with several standards, including IEC 60127-6 and UL 4248-1, and has received approvals from VDE, UL, and CSA. This product is suitable for use in appliances with protection classes I or II, according to IEC 61140, and has a degree of protection rated at IP 40. It operates effectively in ambient temperatures ranging from -40 °C to 85 °C. The materials used include thermoplastic for the socket and tin-plated copper alloy for the terminals, ensuring durability and reliability. The fuseholder accommodates fuse links of 5 x 20 mm or 6.3 x 32 mm and has a maximum panel thickness of 7 mm. It also features a low contact resistance of less than 5 mΩ and a high dielectric strength of over 3 kV. The unit is lightweight, with a socket weight of 5.5 g and a cap weight of 3.22 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 23B7564 |
| Product Name | Feu Fuseholder 5X20 Schurter |