SCHURTER Inc IEC Connectors 3-137-753

Description
Schurter 3-137-753 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-137-753 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 725605 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
725605
IEC Connectors 725605
Schurter 3-137-753 IEC Connector

Schurter 3-137-753 IEC Connector

Supplier's Site
Plugs and Receptacles - 486-3-137-753-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-137-753-ND
Plugs and Receptacles 486-3-137-753-ND
6080 CONNECTOR INLET 10A C14

6080 CONNECTOR INLET 10A C14

Buy Now Datasheet
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter - 57AK7278 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
57AK7278
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter 57AK7278
CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 725605 486-3-137-753-ND 57AK7278
Product Name IEC Connectors Plugs and Receptacles Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
Gender Male / Plug
Geometry Straight
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details