SCHURTER Inc Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-553

Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2814 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2814
Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2814
POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 6 OUTLET, 15A/250VAC; No. of Outlets:6Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2814
Product Name Power Outlet Strip, 6 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6B1BKAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details