SCHURTER Inc Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-537

Description
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2809 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2809
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2809
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2809
Product Name Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963660 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
PDUs and Outlet Strips - 1581T6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 6
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details