SCHURTER Inc Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-296

Description
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2808 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2808
Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2808
POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 7 OUTLET, 15A/250VAC; No. of Outlets:7Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2808
Product Name Power Outlet Strip, 7 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details