SCHURTER Inc Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-293

Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2805 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2805
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2805
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2805
Product Name Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details