SCHURTER Inc Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-284

Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2803 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2803
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2803
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2803
Product Name Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 5
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details