SCHURTER Inc Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-157

Description
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2800 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2800
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2800
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2800
Product Name Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963694 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1585T10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Outlet Strip - 12816-706 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details