SCHURTER Inc Plugs and Receptacles 3-134-880

Description
6080 CONNECTOR INLET 10A C14
Request a Quote Datasheet
Description
6080 CONNECTOR INLET 10A C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-134-880-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-134-880-ND
Plugs and Receptacles 486-3-134-880-ND
6080 CONNECTOR INLET 10A C14

6080 CONNECTOR INLET 10A C14

Buy Now Datasheet
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter - 57AK7271 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
57AK7271
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter 57AK7271
CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-134-880-ND 57AK7271
Product Name Plugs and Receptacles Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details