SCHURTER Inc Non Resettable Fuses 3-133-745

Description
DRM-A Fuse F 3A (Gold) F 125VDC 250VAC
Request a Quote Datasheet
Description
DRM-A Fuse F 3A (Gold) F 125VDC 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 577237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
577237
Non Resettable Fuses 577237
DRM-A Fuse F 3A (Gold) F 125VDC 250VAC

DRM-A Fuse F 3A (Gold) F 125VDC 250VAC

Supplier's Site
Fuses - 486-3-133-745-ND - DigiKey
Thief River Falls, MN, United States
DRM-A FUSE F 3A (GOLD)

DRM-A FUSE F 3A (GOLD)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuses Fuses
Product Number 577237 486-3-133-745-ND
Product Name Non Resettable Fuses Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS; UL
Features Resettable
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF313/VF315 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 30 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details