SCHURTER Inc Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-124-304

Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2790 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2790
Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2790
POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 5 OUTLET, 15A/250VAC; No. of Outlets:5Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2790
Product Name Power Outlet Strip, 5 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584B10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 250 VAC
Current 10.0 amps
Unit Type Circuit Breaker
View Details
Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details