SCHURTER Inc Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-124-303

Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 33AK2789, features four IEC 60320 Type F outlets with a current rating of 15A and a supply voltage of 250VAC. It is designed for panel mounting and offers a snap-in installation option for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock configurations and is equipped with a pre-assembled light pipe for status indication. This outlet strip is suitable for use in environments requiring compliance with IEC/UL 62368-1 safety standards and has a dielectric strength of over 2 kVAC between live and neutral, as well as between live/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and the product has an IP20 protection rating according to IEC 60529. The housing material is thermoplastic, available in black, grey, or white, and meets UL 94V-0 flammability standards. Engineers considering this product should note its compact design, suitability for intelligent power distribution unit (PDU) applications, and compliance with various international safety standards.

Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 33AK2789, features four IEC 60320 Type F outlets with a current rating of 15A and a supply voltage of 250VAC. It is designed for panel mounting and offers a snap-in installation option for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock configurations and is equipped with a pre-assembled light pipe for status indication. This outlet strip is suitable for use in environments requiring compliance with IEC/UL 62368-1 safety standards and has a dielectric strength of over 2 kVAC between live and neutral, as well as between live/neutral and protective earth. The operating temperature range is from -25 °C to 70 °C, and the product has an IP20 protection rating according to IEC 60529. The housing material is thermoplastic, available in black, grey, or white, and meets UL 94V-0 flammability standards. Engineers considering this product should note its compact design, suitability for intelligent power distribution unit (PDU) applications, and compliance with various international safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2789 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2789
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2789
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2789
Product Name Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585H10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Surge Suppressor; 6; 15 A; lt 1 ns; 2 ft.; 0.6 lbs.; UL Listed; 15 A; 120 VAC; - 70101763 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers