SCHURTER Inc Power Line Filter Modules 3-123-537

Description
Single Phase EMC/EMI Line Filter 1A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-123-537-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-123-537-ND
Power Line Filter Modules 486-3-123-537-ND
Single Phase EMC/EMI Line Filter 1A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 1A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 1A, 250Vac; Filter Applications Schurter - 04AJ6304 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 250Vac; Filter Applications Schurter
04AJ6304
Power Line Filter, Medical, 1A, 250Vac; Filter Applications Schurter 04AJ6304
POWER LINE FILTER, MEDICAL, 1A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-123-537-ND 04AJ6304
Product Name Power Line Filter Modules Power Line Filter, Medical, 1A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378717 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-104-874-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers