SCHURTER Inc Power Line Filter Modules 3-123-534

Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-123-534-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-123-534-ND
Power Line Filter Modules 486-3-123-534-ND
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 20A, 250Vac; Filter Applications Schurter - 04AJ6301 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 20A, 250Vac; Filter Applications Schurter
04AJ6301
Power Line Filter, Medical, 20A, 250Vac; Filter Applications Schurter 04AJ6301
POWER LINE FILTER, MEDICAL, 20A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 20A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-123-534-ND 04AJ6301
Product Name Power Line Filter Modules Power Line Filter, Medical, 20A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details