SCHURTER Inc Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter 3-122-720

Description
FUSE, SMD, SUPER TIME LAG, 20A, 125V; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, SUPER TIME LAG, 20A, 125V; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter - 71AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter
71AH0177
Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter 71AH0177
FUSE, SMD, SUPER TIME LAG, 20A, 125V; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

FUSE, SMD, SUPER TIME LAG, 20A, 125V; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71AH0177
Product Name Fuse, Smd, Super Time Lag, 20A, 125V; Fuse Current Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details