POWER ENTRY MODULE W/FILTER, 8A, QC; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 69AC4217 |
| Product Name | Power Entry Module W/filter, 8A, Qc; Connector Type Schurter |
| Standards and Certifications | RoHS |