SCHURTER Inc Power Entry Module W/filter, 6A, Qc; Connector Type Schurter 3-109-943

Description
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
69AC4213
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter 69AC4213
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC4213
Product Name Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378681 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-134-823-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers