SCHURTER Inc Power Line Filter Modules 3-109-235

Description
Single Phase EMC/EMI Line Filter 20A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-235-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-235-ND
Power Line Filter Modules 486-3-109-235-ND
Single Phase EMC/EMI Line Filter 20A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Industrial, 20A, 277Vac; Filter Applications Schurter - 07AH1972 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Industrial, 20A, 277Vac; Filter Applications Schurter
07AH1972
Pwr Line Filter, Industrial, 20A, 277Vac; Filter Applications Schurter 07AH1972
PWR LINE FILTER, INDUSTRIAL, 20A, 277VAC; Filter Applications:Industr ial; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

PWR LINE FILTER, INDUSTRIAL, 20A, 277VAC; Filter Applications:Industrial; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-235-ND 07AH1972
Product Name Power Line Filter Modules Pwr Line Filter, Industrial, 20A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1701348 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-526-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers