SCHURTER Inc Power Line Filter Modules 3-109-234

Description
Single Phase EMC/EMI Line Filter 16A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Description
Single Phase EMC/EMI Line Filter 16A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pwr Line Filter, Industrial, 16A, 277Vac, part number 07AH1971, is designed for applications requiring high symmetrical attenuation in both AC and DC environments. It operates at a voltage rating of 277 VAC and is suitable for 400 VDC applications, making it versatile for various industrial settings, including data centers. The filter features a compact design with a single stage and is housed in a completely enclosed metal casing, ensuring durability. This filter is compliant with IEC/UL 60950 for general equipment and IEC/UL 60601-1 for medical applications, indicating its suitability for a wide range of uses. It has a leakage current of less than 1 mA and a dielectric strength of over 1.7 kVDC between line and neutral, which enhances its safety profile. The operating temperature range is from -40 ¬8C to 100 ¬8C, allowing for use in harsh environments. The filter is equipped with quick connect terminals (6.3 x 0.8 mm) for easy installation. It also offers an optional version with varistor for overvoltage protection, catering to specific application needs. The product has a mean time between failures (MTBF) of over 200,000 hours, indicating reliability in long-term use.

Datasheet Summary
Powered by GS/AI

The Pwr Line Filter, Industrial, 16A, 277Vac, part number 07AH1971, is designed for applications requiring high symmetrical attenuation in both AC and DC environments. It operates at a voltage rating of 277 VAC and is suitable for 400 VDC applications, making it versatile for various industrial settings, including data centers. The filter features a compact design with a single stage and is housed in a completely enclosed metal casing, ensuring durability. This filter is compliant with IEC/UL 60950 for general equipment and IEC/UL 60601-1 for medical applications, indicating its suitability for a wide range of uses. It has a leakage current of less than 1 mA and a dielectric strength of over 1.7 kVDC between line and neutral, which enhances its safety profile. The operating temperature range is from -40 ¬8C to 100 ¬8C, allowing for use in harsh environments. The filter is equipped with quick connect terminals (6.3 x 0.8 mm) for easy installation. It also offers an optional version with varistor for overvoltage protection, catering to specific application needs. The product has a mean time between failures (MTBF) of over 200,000 hours, indicating reliability in long-term use.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-234-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-234-ND
Power Line Filter Modules 486-3-109-234-ND
Single Phase EMC/EMI Line Filter 16A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 16A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Industrial, 16A, 277Vac; Filter Applications Schurter - 07AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Industrial, 16A, 277Vac; Filter Applications Schurter
07AH1971
Pwr Line Filter, Industrial, 16A, 277Vac; Filter Applications Schurter 07AH1971
PWR LINE FILTER, INDUSTRIAL, 16A, 277VAC; Filter Applications:Industr ial; Voltage Rating:277VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

PWR LINE FILTER, INDUSTRIAL, 16A, 277VAC; Filter Applications:Industrial; Voltage Rating:277VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-234-ND 07AH1971
Product Name Power Line Filter Modules Pwr Line Filter, Industrial, 16A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details