SCHURTER Inc Power Line Filter Modules 3-109-233

Description
Single Phase EMC/EMI Line Filter 12A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-233-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-233-ND
Power Line Filter Modules 486-3-109-233-ND
Single Phase EMC/EMI Line Filter 12A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 12A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Industrial, 12A, 277Vac; Filter Applications Schurter - 07AH1970 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Industrial, 12A, 277Vac; Filter Applications Schurter
07AH1970
Pwr Line Filter, Industrial, 12A, 277Vac; Filter Applications Schurter 07AH1970
PWR LINE FILTER, INDUSTRIAL, 12A, 277VAC; Filter Applications:Industr ial; Voltage Rating:277VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

PWR LINE FILTER, INDUSTRIAL, 12A, 277VAC; Filter Applications:Industrial; Voltage Rating:277VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-233-ND 07AH1970
Product Name Power Line Filter Modules Pwr Line Filter, Industrial, 12A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details