SCHURTER Inc Pushbutton Switches 3-108-977

Description
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-977
Pushbutton Switches 3-108-977
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-977
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 302/303 - M2H 302-11Y-F08 SPRING STEEL FLAG 0.8 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers