SCHURTER Inc Pushbutton Switches 3-108-962

Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-962
Pushbutton Switches 3-108-962
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-962
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JRM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 1241.3046.8-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers